Synchronous Buck PWM Controller with NMOS LDO Controller 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055600-TPS5110PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Purpose: Any Function
Supply Voltage - Operating: 1.1 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Synchronous Buck PWM Controller with NMOS LDO Controller 24-TSSOP -40 to 85 Product overview: TPS5110PWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS5110PWR can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 24-TSSOP
IC REG DL BUCK/LNR SYNC 24TSSOP
Switching Controllers Sync Buck w/NMOS LDO Controller
IC REG DL BUCK/LNR SYNC 24TSSOP
IC REG DL BUCK/LNR SYNC 24TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 24-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS5110PWR | 055600-TPS5110PWR | 776-TPS5110PWR | TPS5110PWR-ND | TPS5110PWR | TPS5110PWR | TPS5110PWR | TPS5110PWR | TPS5110PWR |
| Product Name | TPS5110 Synchronous Buck PWM Controller with NMOS LDO Controller | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS5110PWR | Buck TSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | ||||||||
| Package Type | Other; TSSOP | SSOP; Other; 24-TSSOP | Other; TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | Other; 24-TSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable | Multiple Outputs | Multiple Outputs | ||||||
| Output Voltage | 0.9000 to 3.5 volts | 3.5 volts | |||||||
| IOUT | 15 amps | 15 amps |