Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 805088-TPS40422RSBR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Frequency Control, Power Good
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: PMBus
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 40-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 20V
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
IC REG CTRLR BUCK PMBUS 40WQFN
IC REG CTRLR BUCK PMBUS 40WQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-45457-1-ND | 805088-TPS40422RSBR | TPS40422RSBR | TPS40422RSBR | TPS40422RSBR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40422RSBR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Power Good | Frequency Control, Power Good | Multiple Outputs | |
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz | 100 kHz |