Dual Output Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033957-TPS5102IDBT
Packaging: Tube/Rail
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Switching Controllers Dual Output Synch Buck Controller
IC REG CTRLR NOTEBK 2OUT 30TSSOP
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS5102IDBT | 033957-TPS5102IDBT | TPS5102IDBT | TPS5102IDBT |
| Product Name | TPS5102 Dual Output Synchronous Buck Controller with Wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS5102IDBT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; 30-TSSOP |