DDR Termination Regulator, 1.25V, 3A, 4.7V-5.25V, MSOP Product overview: TPS51100DGQ from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 4.7V, MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 4.7V, MSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51100DGQ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081654-TPS51100DGQ
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 1
Output Voltage: 1.2 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-PowerPad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
IC REG CONV DDR 1OUT 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TPS51100DGQ | 081654-TPS51100DGQ | 2297097P | TPS51100DGQ |
| Product Name | 1.25V 3A 4.7V MSOP Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQ | Voltage Regulators | Special Purpose Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | |||
| Package Type | Other; MSOP | Other; 10-MSOP-PowerPad | SSOP; Other; HVSSOP | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) |
| Output Voltage | 3.6 volts | 1.2 to 3.6 volts | ||
| IOUT | 3 amps | 3 amps |