The TPS43060 is a low-quiescent-curren
Low Iq, Synchronous Boost Controller with Wide Input Voltage and 7.5V Gate Drive for Standard FETs 16-WQFN -40 to 150
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1111899-TPS43060RTER
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 50kHz to 1MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG CTRLR BOOST 16WQFN
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)
Switching Controllers Sync Boost Cntlr Wide Input Vtg
IC REG CTRLR BOOST 16WQFN
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS43060RTER | 296-39400-1-ND | 1111899-TPS43060RTER | TPS43060RTER | TPS43060RTER | TPS43060RTER | TPS43060RTER |
| Product Name | TPS43060 Low Iq, Synchronous Boost Controller with Wide Input Voltage and 7.5V Gate Drive for Standard FETs | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43060RTER | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Package Type | Other; WQFN | Other; 16-WFQFN Exposed Pad | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start | Enable, Frequency Control, Power Good, Soft Start | |||
| Output Voltage | 4.5 to 60 volts | ||||||
| IOUT | 20 amps |