Texas Instruments Standard Linear and Logic PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQR TPS51100DGQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033959-TPS51100DGQR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 1 Family Name: TPS51100 Output Voltage: 1.2 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Alternative Parts (Cross-Reference): MAX1510ETB+T; MAX15102EWL+; MAX15104EWL+; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033959-TPS51100DGQR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 1 Family Name: TPS51100 Output Voltage: 1.2 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Alternative Parts (Cross-Reference): MAX1510ETB+T; MAX15102EWL+; MAX15104EWL+; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQR - 033959-TPS51100DGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQR
033959-TPS51100DGQR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQR 033959-TPS51100DGQR
Manufacturer: Texas Instruments Win Source Part Number: 033959-TPS51100DGQR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 1 Family Name: TPS51100 Output Voltage: 1.2 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Alternative Parts (Cross-Reference): MAX1510ETB+T; MAX15102EWL+; MAX15104EWL+; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033959-TPS51100DGQR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 1
Family Name: TPS51100
Output Voltage: 1.2 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-PowerPad
Alternative Parts (Cross-Reference): MAX1510ETB+T; MAX15102EWL+; MAX15104EWL+;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
5.25V 3A 1.25V MSOP Power Management IC
750-TPS51100DGQR
5.25V 3A 1.25V MSOP Power Management IC 750-TPS51100DGQR
DDR Termination Regulator, 4.75-5.25V, 3A, 1.25V, MSOP Product overview: TPS51100DGQR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 3A, 1.25V, MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.25V, 3A, 1.25V, MSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51100DGQR can be used for catalog matching and distributor lookup.

DDR Termination Regulator, 4.75-5.25V, 3A, 1.25V, MSOP Product overview: TPS51100DGQR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 3A, 1.25V, MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.25V, 3A, 1.25V, MSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51100DGQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - TPS51100DGQR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51100DGQR
Special Purpose Regulators TPS51100DGQR
IC REG CONV DDR 1OUT 10MSOP

IC REG CONV DDR 1OUT 10MSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51100DGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51100DGQR
PMIC - Voltage Regulators - Special Purpose TPS51100DGQR
IC REG CONV DDR 1OUT 10MSOP

IC REG CONV DDR 1OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 033959-TPS51100DGQR 750-TPS51100DGQR TPS51100DGQR TPS51100DGQR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQR 5.25V 3A 1.25V MSOP Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-MSOP-PowerPad Other; MSOP Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs
Output Voltage 1.2 to 3.6 volts 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
VIN 4.5 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details