Multi-Topology (buck, boost, sepic) High Frequency DC/DC Controller 16-TSSOP -40 to 85
Buck, Boost, Buck-Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Buck, Boost, Buck-Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Buck, Boost, Buck-Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033953-TPS43000PWR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Buck-Boost, Flyback, SEPIC
Frequency - Switching: 250kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%, 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 1.8 V to 9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOP 16TSSOP
Switching Controllers Multi-Topology High Freq DC/DC
IC REG CTRLR MULT TOP 16TSSOP
Buck, Boost, Buck-Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS43000PWR | 296-41744-6-ND | 033953-TPS43000PWR | TPS43000PWR | TPS43000PWR | TPS43000PWR | TPS43000PWR | TPS43000PWR |
| Product Name | TPS43000 Multi-Topology (buck, boost, sepic) High Frequency DC/DC Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43000PWR | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost; Buck-Boost | Buck; Boost; Buck-Boost | Buck, Boost, Buck-Boost, Flyback, SEPIC | Buck; Boost | ||||
| Package Type | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control | Internal Current Limit; Current Limit, Enable, Frequency Control | ||||
| Output Voltage | 0.8000 to 8 volts | |||||||
| IOUT | 6 amps |