1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055602-TPS51117PW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR BUCK 14TSSOP
Switching Controllers Wide Vin Sync Buck for Light Load Eff
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51117PW | 296-19425-5-ND | 055602-TPS51117PW | TPS51117PW | TPS51117PW | TPS51117PW |
| Product Name | TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117PW | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | |||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 10 amps |