Manufacturer: Texas Instruments
Win Source Part Number: 213360-TPS5100IPWRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Buck-Boost
Frequency - Switching: 50kHz to 1MHz
Control Features: Dead Time Control, Enable, Frequency Control
Number of Outputs: 3
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Boost, Buck-Boost Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR BST/BCK-BST 16TSSOP
IC REG CTRLR BST/BCK-BST 16TSSOP
Boost, Buck-Boost Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 213360-TPS5100IPWRG4 | TPS5100IPWRG4-ND | 815-TPS5100IPWRG4 | TPS5100IPWRG4 | TPS5100IPWRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5100IPWRG4 | DC DC Switching Controllers | IC REG CTRLR BST/BCK-BST 16TSSOP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Buck-Boost | Boost; Buck-Boost | |||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control | Dead Time Control, Enable, Frequency Control | |||
| fsw | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz |