Manufacturer: Texas Instruments
Win Source Part Number: 033961-TPS51116PWP
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 1.5V, 1.8V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DC/DC Controller, 3V-28V In, 1.5V-3V Out, 10A, 400kHz, HTSSOP Product overview: TPS51116PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 28V, 1.5V, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3V, 28V, 1.5V, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51116PWP can be used for catalog matching and distributor lookup.
Switching Controllers DDR2 SWITCHER AND LDO
IC REG CTRLR DDR 1OUT 20HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 033961-TPS51116PWP | 750-TPS51116PWP | TPS51116PWP | TPS51116PWP |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116PWP | 3V 28V 1.5V HTSSOP Power Management IC | Switching Controllers | Special Purpose Regulators |
| Package Type | SSOP; Other; 20-HTSSOP | Other; HTSSOP | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 1.5 to 2.5 volts | 3 volts |