The TPS51117RGYT is a synchronous buck controller designed for point-of-load voltage regulation in notebook PCs, operating from an input voltage range of 1.8 V to 28 V and providing an output voltage from 0.75 V to 5.5 V. It features D-CAP™ mode with a 100-ns load step response, selectable auto-skip or PWM-only operation, and integrated overcurrent, overvoltage, undervoltage, and thermal protection. The device is housed in a 14-pin VQFN package measuring 3.50 mm × 3.50 mm and is specified for operation from -40°C to 85°C. It includes an integrated boost diode, power good signal, and internal 1.2-ms soft-start.
1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 125206-TPS51117RGYT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
IC REG CTRLR BUCK 14-QFN
Switching Controllers Wide Vin Synch Buck Cntrlr
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51117RGYT | 125206-TPS51117RGYT | 296-TPS51117RGYTTR-ND | TPS51117RGYT | TPS51117RGYT | TPS51117RGYT |
| Product Name | TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117RGYT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; 14-VQFN (3.5x3.5) | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | Synchronous Rectification | Enable, On Time Control, Power Good | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 10 amps |