The TPS51113 is a synchronous buck controller with a high-current gate driver, designed for applications such as server and desktop computer subsystem power supplies. It operates from a single 4.5-V to 13.2-V supply and features a fixed 300-kHz switching frequency, voltage mode control, and integrated gate drivers powered by VDD. The device supports pre-biased startup, programmable overcurrent protection via low-side RDS(on) current sensing, and includes UV/OV protection with a power good indicator. It is housed in a 10-pin 3 mm × 3 mm VSON (DRC) package with an operating ambient temperature range of -40°C to 85°C. The part is RoHS compliant and has a moisture sensitivity level of Level-2-260°C-1 Year.
4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 300kHz 10-VSON -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 127996-TPS51113DRCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 72%
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 10SON
IC REG CTRLR BUCK 10SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Switching Controllers 4.5-13.2V Synch Buck Controller
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51113DRCT | 296-TPS51113DRCT-ND | 127996-TPS51113DRCT | 815-TPS51113DRCT | TPS51113DRCT | TPS51113DRCT | TPS51113DRCT |
| Product Name | TPS51113 4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 300kHz | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51113DRCT | IC REG CTRLR BUCK 10SON | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |