Manufacturer: Texas Instruments
Win Source Part Number: 033963-TPS51116PWPRG
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 1.5V, 1.8V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Complete DDR, DDR2, DDR3, DDR3L, LPDDR3 and DDR4 power solution synchronous buck controller, 3A LDO 20-HTSSOP -40 to 85 Product overview: TPS51116PWPRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, 3A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, HTSSOP, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51116PWPRG4 can be used for catalog matching and distributor lookup.
IC REG CTRLR DDR 1OUT 20HTSSOP
Switching Controllers DDR2 SWITCHER AND LDO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 033963-TPS51116PWPRG4 | 750-TPS51116PWPRG4 | TPS51116PWPRG4 | TPS51116PWPRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116PWPRG4 | Buck 3A HTSSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | SSOP; Other; 20-HTSSOP | Other; HTSSOP | ||
| Special Features | Multiple Outputs | |||
| Output Voltage | 1.5 to 2.5 volts | 3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |