Texas Instruments High-Performance Analog Buck 3A VQFN LDO Voltage Regulator IC TPS51116RGERG4

Description
Complete DDR, DDR2, DDR3, DDR3L, LPDDR3 and DDR4 power solution synchronous buck controller, 3A LDO 24-VQFN -40 to 85 Product overview: TPS51116RGERG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, VQFN, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51116RGERG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Complete DDR, DDR2, DDR3, DDR3L, LPDDR3 and DDR4 power solution synchronous buck controller, 3A LDO 24-VQFN -40 to 85 Product overview: TPS51116RGERG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, VQFN, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51116RGERG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A VQFN LDO Voltage Regulator IC
750-TPS51116RGERG4
Buck 3A VQFN LDO Voltage Regulator IC 750-TPS51116RGERG4
Complete DDR, DDR2, DDR3, DDR3L, LPDDR3 and DDR4 power solution synchronous buck controller, 3A LDO 24-VQFN -40 to 85 Product overview: TPS51116RGERG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, VQFN, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51116RGERG4 can be used for catalog matching and distributor lookup.

Complete DDR, DDR2, DDR3, DDR3L, LPDDR3 and DDR4 power solution synchronous buck controller, 3A LDO 24-VQFN -40 to 85 Product overview: TPS51116RGERG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, 3A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, VQFN, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51116RGERG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGERG4 - 213363-TPS51116RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGERG4
213363-TPS51116RGERG4
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGERG4 213363-TPS51116RGERG4
Manufacturer: Texas Instruments Win Source Part Number: 213363-TPS51116RGERG 4 Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 1.5V, 1.8V, 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213363-TPS51116RGERG4
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 1.5V, 1.8V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switching Controllers - TPS51116RGERG4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Controllers
TPS51116RGERG4
Switching Controllers TPS51116RGERG4
Switching Controllers DDR2 SWITCHER AND LDO

Switching Controllers DDR2 SWITCHER AND LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51116RGERG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51116RGERG4
PMIC - Voltage Regulators - Special Purpose TPS51116RGERG4
IC REG CTRLR DDR 1OUT 24VQFN

IC REG CTRLR DDR 1OUT 24VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-TPS51116RGERG4 213363-TPS51116RGERG4 TPS51116RGERG4 TPS51116RGERG4
Product Name Buck 3A VQFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGERG4 Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; VQFN Other; 24-VQFN (4x4) Other; 24-VFQFN Exposed Pad
Output Voltage 3 volts 1.5 to 2.5 volts
IOUT 3 amps
IQ 8.00E-4 amps
Unlock Full Specs
to access all available technical data