Texas Instruments Standard Linear and Logic Dual 28V 24V 15A Power Management IC TPS51020DBT

Description
DC/DC Controller, Dual-OUT, 28V In, 24V Out, 15A, 450kHz, TSSOP Product overview: TPS51020DBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 24V, 15A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 28V, 24V, 15A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51020DBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, Dual-OUT, 28V In, 24V Out, 15A, 450kHz, TSSOP Product overview: TPS51020DBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 24V, 15A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 28V, 24V, 15A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51020DBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 28V 24V 15A Power Management IC
750-TPS51020DBT
Dual 28V 24V 15A Power Management IC 750-TPS51020DBT
DC/DC Controller, Dual-OUT, 28V In, 24V Out, 15A, 450kHz, TSSOP Product overview: TPS51020DBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 24V, 15A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 28V, 24V, 15A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51020DBT can be used for catalog matching and distributor lookup.

DC/DC Controller, Dual-OUT, 28V In, 24V Out, 15A, 450kHz, TSSOP Product overview: TPS51020DBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 24V, 15A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 28V, 24V, 15A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51020DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51020DBT - 033955-TPS51020DBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51020DBT
033955-TPS51020DBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51020DBT 033955-TPS51020DBT
Manufacturer: Texas Instruments Win Source Part Number: 033955-TPS51020DBT Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 2 Output Voltage: 0.9 V to 24 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TSSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033955-TPS51020DBT
Packaging: Tube/Rail
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 2
Output Voltage: 0.9 V to 24 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51020DBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51020DBT
PMIC - Voltage Regulators - Special Purpose TPS51020DBT
IC REG CTRLR DDR 2OUT 30TSSOP

IC REG CTRLR DDR 2OUT 30TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51020DBT
Switching Controllers TPS51020DBT
Switching Controllers Dual DDR selectable Sync buck Controller

Switching Controllers Dual DDR selectable Sync buck Controller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-TPS51020DBT 033955-TPS51020DBT TPS51020DBT TPS51020DBT
Product Name Dual 28V 24V 15A Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51020DBT PMIC - Voltage Regulators - Special Purpose Switching Controllers
Output Voltage Type Fixed
Package Type Other; TSSOP SSOP; Other; 30-TSSOP
Output Voltage 24 volts 0.9000 to 24 volts
IOUT 15 amps
Unlock Full Specs
to access all available technical data