The TPS5103 is a synchronous buck DC/DC controller designed for notebook PC system power, featuring three user-selectable operation modes: hysteretic, fixed-frequency PWM, or skip mode. It operates from a 4.5-V to 25-V input range and delivers an adjustable output voltage down to 1.2 V with up to 95% efficiency. The device is packaged in a 20-pin SSOP (DB) with dimensions supporting a 330.0 mm reel diameter, 16.4 mm tape width, and 8.2 mm component width. It supports a junction temperature range of -40°C to 85°C and includes features such as standby control, overcurrent protection, and UVLO for internal 5-V regulation. The part requires no current-sense resistor, enhancing efficiency. The lead finish is NIPDAU, and the device meets Level-1 moisture sensitivity with a peak reflow temperature of 260°C.
Synchronous Buck Controller with Wide Input Voltage Range 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111906-TPS5103IDBRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5103IDBRG4 | 1111906-TPS5103IDBRG4 |
| Product Name | TPS5103 Synchronous Buck Controller with Wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5103IDBRG4 |
| Configuration / Function | Buck | |
| Output Voltage Type | Transistor Driver | |
| Package Type | SSOP; Other; 20-SSOP | |
| Life Cycle Stage | Maturity; Active |