Dual Output Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111905-TPS5102IDBTR
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG CTRLR NOTEBK 2OUT 30TSSOP
Switching Controllers Dual Output Synch Buck Cntrlr
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5102IDBTR | 1111905-TPS5102IDBTR | TPS5102IDBTR | TPS5102IDBTR |
| Product Name | TPS5102 Dual Output Synchronous Buck Controller with Wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS5102IDBTR | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | SSOP; Other; 30-TSSOP |