Texas Instruments TPS51103 Integrated LDO with Switchover Circuit for Notebook Computers TPS51103DRCR

Description
Integrated LDO with Switchover Circuit for Notebook Computers 10-VSON -40 to 85
Request a Quote Datasheet
Description
Integrated LDO with Switchover Circuit for Notebook Computers 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51103 Integrated LDO with Switchover Circuit for Notebook Computers - TPS51103DRCR - Texas Instruments
Dallas, TX, United States
TPS51103 Integrated LDO with Switchover Circuit for Notebook Computers
TPS51103DRCR
TPS51103 Integrated LDO with Switchover Circuit for Notebook Computers TPS51103DRCR
Integrated LDO with Switchover Circuit for Notebook Computers 10-VSON -40 to 85

Integrated LDO with Switchover Circuit for Notebook Computers 10-VSON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1317059-TPS51103DRCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1317059-TPS51103DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1317059-TPS51103DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1317059-TPS51103DRCR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Packaging: Reel - TR Applications: Controller, Notebook Power System Standard Package: 3,000 Mounting: Surface Mount Voltage - Output: 3.3V, 5V Voltage - Input: 4.5V ~ 28V Number of Outputs: 1 Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-23707-1-ND,296- 23707-2,296-23707-1, -TPS51103DRCR-NDR,29 6-23707-1-NDR,TPS511 03DRCRG4-ND,296-2370 7-6,296-23707-6-NDR, TEXTISTPS51103DRCR,2 96-23707-2-NDR,-296- 23707-1-NDR,-TPS5110 3DRCRG4-NDR,-TPS5110 3DRCRG4,2156-TPS5110 3DRCR,TPS51103DRCRG4 Base Product Number: TPS51103 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317059-TPS51103DRCR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Output: 3.3V, 5V
Voltage - Input: 4.5V ~ 28V
Number of Outputs: 1
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-23707-1-ND,296-23707-2,296-23707-1,-TPS51103DRCR-NDR,296-23707-1-NDR,TPS51103DRCRG4-ND,296-23707-6,296-23707-6-NDR,TEXTISTPS51103DRCR,296-23707-2-NDR,-296-23707-1-NDR,-TPS51103DRCRG4-NDR,-TPS51103DRCRG4,2156-TPS51103DRCR,TPS51103DRCRG4
Base Product Number: TPS51103
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
750-TPS51103DRCR
LDO Voltage Regulator IC 750-TPS51103DRCR
Integrated LDO with Switchover Circuit for Notebook Computers 10-VSON -40 to 85 Product overview: TPS51103DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51103DRCR can be used for catalog matching and distributor lookup.

Integrated LDO with Switchover Circuit for Notebook Computers 10-VSON -40 to 85 Product overview: TPS51103DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51103DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51103DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51103DRCR
PMIC - Voltage Regulators - Special Purpose TPS51103DRCR
IC REG CTRLR NOTEBK 1OUT 10VSON

IC REG CTRLR NOTEBK 1OUT 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS51103DRCR
LDO Voltage Regulators TPS51103DRCR
LDO Voltage Regulators Integrated LDO

LDO Voltage Regulators Integrated LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS51103DRCR 1317059-TPS51103DRCR 750-TPS51103DRCR TPS51103DRCR TPS51103DRCR
Product Name TPS51103 Integrated LDO with Switchover Circuit for Notebook Computers Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose LDO Voltage Regulators
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Thermal Shutdown Protection; Thermal Shutdown Multiple Outputs
Output Voltage 3.3 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24721CRHBR - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24108RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details