Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40 50 57
Product Name Notes
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-23
1.2A High Efficiency Step Down Converter in 2x2mm SON Package 8-WSON -40 to 85
1.5A Buck Converter in SOT23 Package 5-SOT-23 -40 to 85
1.5A Buck Converter with Power Good, in SOT23 Package 5-SOT-23 -40 to 85
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
2A High Efficient Step Down Converter in 2x2mm SON Package, TLV62084 8-WSON -40 to 85
3A High Efficiency Step Down Converter in 3x3mm QFN Package 16-QFN -40 to 85
3MHz 2A Step Down Converter in 2x2 SON Package 8-WSON -40 to 85
4-17V 1A Step-Down Converter with DCS-Control? 16-QFN -40 to 85
4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Automotive Catalog 300mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Automotive Catalog 3MHz 2A Step Down Converter in 2x2 SON Package 8-WSON -40 to 105
Automotive Catalog 3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 105
Automotive Catalog 5-V Low-Dropout Voltage Regulator 20-HTSSOP -40 to 125
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-DDPAK/TO-263 -40 to 125
Automotive Catalog 5-V Low-Dropout Voltage Regulator 5-TO-252 -40 to 125
Automotive Catalog, 200-mA Low-IQ Low-Dropout Regulator for Portable Devices 5-SC70 -40 to 125
Low Input Voltage Step-UP Converter in 6 pin TSOT-23 package 6-SOT-23 -40 to 85
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 20-TSSOP 0 to 125
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-252 0 to 125
Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 0 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 0 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON -40 to 125
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125

<< Prev Next >>