Texas Instruments Integrated Circuits(ICs) TPS51113DRCRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 220010-TPS51113DRCRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Manufacturer Device Package: 10-VSON (3x3) Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 13.2 V Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 72% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 220010-TPS51113DRCRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Manufacturer Device Package: 10-VSON (3x3) Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 13.2 V Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 72% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 220010-TPS51113DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220010-TPS51113DRCRG4
Integrated Circuits(ICs) 220010-TPS51113DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 220010-TPS51113DRCRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Manufacturer Device Package: 10-VSON (3x3) Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 13.2 V Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 72% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 220010-TPS51113DRCRG4
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Manufacturer Device Package: 10-VSON (3x3)
Output Type: Transistor Driver
Operating Supply Voltage: 4.5 V ~ 13.2 V
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 72%
Clock Sync: No
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 220010-TPS51113DRCRG4
Product Name Integrated Circuits(ICs)
Output Voltage Type Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 761-AAT2601BIIH-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-9451301MPA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
Switching Regulators - 1904499 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 85 C (185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details