Texas Instruments High-Performance Analog DC DC Switching Controllers TPS43335QDAPRQ1

Description
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
Request a Quote Datasheet
Description
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-30022-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-30022-2-ND
DC DC Switching Controllers 296-30022-2-ND
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 984849-TPS43335QDAPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
984849-TPS43335QDAPRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 984849-TPS43335QDAPRQ1
Win Source Part Number: 984849-TPS43335QDAPR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 150kHz ~ 600kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90%, 98.75% Clock Sync: Yes Package / Case: 38-PowerTSSOP (0.240", 6.10mm Width) Supplier Device Package: 38-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 4V ~ 40V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-30022-2,296-3002 2-1,-296-30022-1-ND, 296-30022-6,2156-TPS 43335QDAPRQ1,-296-30 022-1,-TPS43335QDAPR Q1-NDR,TEXTISTPS4333 5QDAPRQ1 Base Product Number: TPS43335

Win Source Part Number: 984849-TPS43335QDAPRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 150kHz ~ 600kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%, 98.75%
Clock Sync: Yes
Package / Case: 38-PowerTSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4V ~ 40V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-30022-2,296-30022-1,-296-30022-1-ND,296-30022-6,2156-TPS43335QDAPRQ1,-296-30022-1,-TPS43335QDAPRQ1-NDR,TEXTISTPS43335QDAPRQ1
Base Product Number: TPS43335

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS43335QDAPRQ1
Switching Controllers TPS43335QDAPRQ1
Switching Controllers AC Lo Iq,Sgl Boost Dual Syn Buck Cntrlr

Switching Controllers AC Lo Iq,Sgl Boost Dual Syn Buck Cntrlr

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS43335QDAPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS43335QDAPRQ1
PMIC - Voltage Regulators - DC DC Switching Controllers TPS43335QDAPRQ1
IC REG CTRLR BUCK/BOOST 38HTSSOP

IC REG CTRLR BUCK/BOOST 38HTSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - TPS43335QDAPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS43335QDAPRQ1
DC DC Switching Controllers TPS43335QDAPRQ1
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-30022-2-ND 984849-TPS43335QDAPRQ1 TPS43335QDAPRQ1 TPS43335QDAPRQ1 TPS43335QDAPRQ1
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck, Boost
Package Type Other; "38-PowerTSSOP (0.240"", 6.10mm Width)" SSOP; Other; Tape & Reel SSOP; Other; 38-PowerTSSOP (0.240\", 6.10mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking Enable, Frequency Control, Power Good, Soft Start, Tracking
fsw 150 to 600 kHz 150 to 600 kHz 150 to 600 kHz 150 to 600 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
DC DC Switching Controllers - 5962-9453001MEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details