Manufacturer: Texas Instruments
Win Source Part Number: 043296-TPS43336QDAPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 150kHz to 600kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%, 98.75%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-HTSSOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
IC REG CTRLR BUCK/BOOST 38HTSSOP
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 043296-TPS43336QDAPRQ1 | 296-30023-2-ND | TPS43336QDAPRQ1 | TPS43336QDAPRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43336QDAPRQ1 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 38-HTSSOP | Other; "38-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; Other; 38-PowerTSSOP (0.240\", 6.10mm Width) | |
| Life Cycle Stage | Maturity; Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start, Tracking |