Synchronous Buck PWM Controller with NMOS LDO Controller 24-TSSOP -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 24-TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 24-TSSOP
IC REG DL BUCK/LNR SYNC 24TSSOP
IC REG DL BUCK/LNR SYNC 24TSSOP
IC REG DL BUCK/LNR SYNC 24TSSOP
Switching Controllers Sync Buck w/NMOS LDO Controller
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5110PWG4 | TPS5110PWG4-ND | TPS5110PWG4 | TPS5110PWG4 | TPS5110PWG4 | TPS5110PWG4 | TPS5110PWG4 |
| Product Name | TPS5110 Synchronous Buck PWM Controller with NMOS LDO Controller | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| Configuration / Function | Buck | ||||||
| Package Type | Other; TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | Other; 24-TSSOP (0.173", 4.40mm Width) | ||
| Special Features | Enable | Multiple Outputs | |||||
| Output Voltage | 0.9000 to 3.5 volts | ||||||
| IOUT | 15 amps |