Manufacturer: Texas Instruments
Win Source Part Number: 055599-TPS51100DGQRG
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 1
Output Voltage: 1.2 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-PowerPad
Alternative Parts (Cross-Reference): MAX1510ETB+T; MAX8794ETB/V+T; MAX1510ATB/V+;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
3A Source/Sink DDR terminator Regulator 10-HVSSOP -40 to 85 Product overview: TPS51100DGQRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51100DGQRG4 can be used for catalog matching and distributor lookup.
IC REG CONV DDR 1OUT 10MSOP
IC REG CONV DDR 1OUT 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 055599-TPS51100DGQRG4 | 750-TPS51100DGQRG4 | TPS51100DGQRG4 | TPS51100DGQRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQRG4 | 3A Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 10-MSOP-PowerPad | Other; MSOP | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 1.2 to 3.6 volts | 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |