IC REG BUCK ADJ 6A DIE
Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 6A Die
IC REG BUCK ADJUSTABLE 6A DIE
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS50601AY/EM-ND | TPS50601AY/EM | TPS50601AY/EM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Die | Other; Die | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8040 to 7 volts | 0.8040 to 7 volts | 0.8040 volts |