1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111907-TPS51117RGYT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
Switching Controllers Wide Vin Synch Buck Cntrlr
IC REG CTRLR BUCK 14-QFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51117RGYTG4 | 1111907-TPS51117RGYTG4 | TPS51117RGYTG4-ND | TPS51117RGYTG4 | TPS51117RGYTG4 | TPS51117RGYTG4 |
| Product Name | TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117RGYTG4 | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; 14-VQFN (3.5x3.5) | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | Synchronous Rectification | Enable, On Time Control, Power Good | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 10 amps |