Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 85 | |
| 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 5-SOT-23 -40 to 125 | |
| 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | |
|
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71712PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71712PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71713PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71713PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71715PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71715PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71718PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71718PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71721PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71721PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71725PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71725PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71727PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71727PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71728PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71728PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71729PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71729PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71730PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71730PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71733PDQNR
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices -- TLV71733PDQNT
|
150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85 |
| 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON | |
| 150mA, Ultra-Low IQ, High Vin Low-Dropout Regulator 5-SOT-23 -40 to 85 | |
| 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125 | |
| 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 85 | |
| 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85 | |
| 200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125 | |
| 200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125 | |
| 200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125 | |
| 200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 85 | |
| 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 125 | |
| 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85 | |
| 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON | |
| 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators 5-SOT-23 -40 to 125 | |
| 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 5-SOT-23 -40 to 125 | |
| 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 6-WSON -40 to 125 | |
| 300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125 | |
| 300mA, Low IQ, Low-Dropout Regulator for Portables 6-WSON -40 to 125 | |
| 5-SOT-23 -40 to 125 | |
| 6-WSON -40 to 125 | |
| Automotive Catalog 200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125 | |
| Automotive Catalog 200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125 | |
| Automotive Catalog 300mA, Low IQ, Low Dropout Regulator 5-SOT -40 to 125 | |
| Automotive Catalog, 200mA, Low IQ, Low Dropout Regulator 5-SOT -40 to 125 | |
| Automotive Catalog, 200mA, Low IQ, Low-Dropout Regulator 5-SOT -40 to 125 | |
| Automotive Catalog, 300mA, Low IQ, Low-Dropout Regulator 5-SOT -40 to 125 | |
| Automotive Catalog, Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator 6-WSON -40 to 125 | |
| Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 125 | |
| Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 5-SOT-23 -40 to 125 | |
| Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package 6-X2SON -40 to 125 | |
| Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator 6-WSON -40 to 125 | |
| Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125 | |
| Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125 |
| << Prev | Next >> |