The TPS51117 is a synchronous step-down controller for point-of-load regulation in notebook PC applications, featuring D-CAP™ mode with 100-ns load step response and selectable auto-skip or PWM-only operation. It operates from an input voltage range of 1.8 V to 28 V and supports output voltages from 0.75 V to 5.5 V. The device is available in a 14-pin VQFN package measuring 3.50 mm × 3.50 mm and is specified for operation from -40°C to 85°C. It includes an integrated boost diode, overvoltage, undervoltage, and thermal shutdown protection, along with a power good signal and internal soft-start.
1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213364-TPS51117RGYRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51117RGYRG4 | 213364-TPS51117RGYRG4 |
| Product Name | TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117RGYRG4 |
| Configuration / Function | Buck | Buck |
| Package Type | Other; TSSOP,VQFN | Other; 14-VQFN (3.5x3.5) |
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good |
| Output Voltage | 0.7600 to 5.5 volts | |
| IOUT | 10 amps |