Texas Instruments TPS43061 Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs TPS43061RTER

Description
Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs 16-WQFN -40 to 150
Request a Quote Datasheet
Description
Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs 16-WQFN -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS43061 Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg  NexFETs - TPS43061RTER - Texas Instruments
Dallas, TX, United States
TPS43061 Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs
TPS43061RTER
TPS43061 Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs TPS43061RTER
Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs 16-WQFN -40 to 150

Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs 16-WQFN -40 to 150

Buy Now Datasheet
DC DC Switching Controllers - 296-35544-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-35544-2-ND
DC DC Switching Controllers 296-35544-2-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)

Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 296-35544-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-35544-6-ND
DC DC Switching Controllers 296-35544-6-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)

Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 296-35544-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-35544-1-ND
DC DC Switching Controllers 296-35544-1-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)

Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43061RTER - 115109-TPS43061RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43061RTER
115109-TPS43061RTER
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43061RTER 115109-TPS43061RTER
Manufacturer: Texas Instruments Win Source Part Number: 115109-TPS43061RTER Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: TPS43061 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-WQFN (3x3) Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): MAX17292ETCF+T; MAX17292EUBB+T; MAX17290EUBB+; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115109-TPS43061RTER
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 50kHz to 1MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: TPS43061
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 38 V
Alternative Parts (Cross-Reference): MAX17292ETCF+T; MAX17292EUBB+T; MAX17290EUBB+;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - TPS43061RTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS43061RTER
DC DC Switching Controllers TPS43061RTER
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)

Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-WQFN (3x3)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS43061RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS43061RTER
PMIC - Voltage Regulators - DC DC Switching Controllers TPS43061RTER
IC REG CTRLR BOOST 16WQFN

IC REG CTRLR BOOST 16WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS43061RTER
Switching Controllers TPS43061RTER
Switching Controllers Sync Boost Cntlr w/ Wide Input Vtg

Switching Controllers Sync Boost Cntlr w/ Wide Input Vtg

Buy Now Datasheet
DC DC Switching Controllers - TPS43061RTER - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS43061RTER
DC DC Switching Controllers TPS43061RTER
IC REG CTRLR BOOST 16WQFN

IC REG CTRLR BOOST 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS43061RTER 296-35544-2-ND 115109-TPS43061RTER TPS43061RTER TPS43061RTER TPS43061RTER TPS43061RTER
Product Name TPS43061 Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43061RTER DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost Boost Boost
Package Type Other; WQFN Other; 16-WFQFN Exposed Pad Other; 16-WQFN (3x3) Other; 16-WFQFN Exposed Pad Other; 16-WFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start Enable, Frequency Control, Power Good, Soft Start
Output Voltage 4.5 to 60 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data