U.S. Plastic Corporation Spears True Union 2000 Standard Ball Valves 19484

Description
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.
Description
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Standard Ball Valves - 19484 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Standard Ball Valves
19484
Spears True Union 2000 Standard Ball Valves 19484
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19484
Product Name Spears True Union 2000 Standard Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86788 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Locking Device for Brass Ball Valve - 6100-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details