U.S. Plastic Corporation Hayward PVC Safe Block True Union Ball Valves 19127

Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.
Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Safe Block True Union Ball Valves - 19127 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Safe Block True Union Ball Valves
19127
Hayward PVC Safe Block True Union Ball Valves 19127
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19127
Product Name Hayward PVC Safe Block True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Check Valve 0 5 4 - 1219010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
558 Series Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details