U.S. Plastic Corporation Spears True Union 2000 Standard Ball Valves 19433

Description
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.
Description
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Standard Ball Valves - 19433 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Standard Ball Valves
19433
Spears True Union 2000 Standard Ball Valves 19433
Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Not recommended to transport or store compressed air or gas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19433
Product Name Spears True Union 2000 Standard Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQI MAX - 16mm-flatprop-eqi-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
Manual Pinch Valves // Series 9000 Manual -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Ductile Iron; Stainless Steel
Connection Description BoltFlange
View Details