U.S. Plastic Corporation Nibco Chemtrol Heavy Duty True Block Union Ball Valves 18233

Description
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.
Description
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

Suppliers

Company
Product
Description
Supplier Links
Nibco Chemtrol Heavy Duty True Block Union Ball Valves - 18233 - U.S. Plastic Corporation
Lima, OH, USA
Nibco Chemtrol Heavy Duty True Block Union Ball Valves
18233
Nibco Chemtrol Heavy Duty True Block Union Ball Valves 18233
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18233
Product Name Nibco Chemtrol Heavy Duty True Block Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Hydrant Backflow Preventer, 2
Specs
Valve Type Back Flow
Media Water
View Details