U.S. Plastic Corporation Asahi Type 21 PVC and PVDF True Union Ball Valves 17272

Description
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.
Description
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Suppliers

Company
Product
Description
Supplier Links
Asahi Type 21 PVC and PVDF True Union Ball Valves - 17272 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Type 21 PVC and PVDF True Union Ball Valves
17272
Asahi Type 21 PVC and PVDF True Union Ball Valves 17272
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 17272
Product Name Asahi Type 21 PVC and PVDF True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Sporlan Oil Level Control Components - OF-303-T OIL FILTER - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 3/8 SAE Flare
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006834-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details