U.S. Plastic Corporation Asahi Type 21 PVC and PVDF True Union Ball Valves 17268

Description
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.
Description
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Suppliers

Company
Product
Description
Supplier Links
Asahi Type 21 PVC and PVDF True Union Ball Valves - 17268 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Type 21 PVC and PVDF True Union Ball Valves
17268
Asahi Type 21 PVC and PVDF True Union Ball Valves 17268
Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which connects the inlet and outlet ports of the body. The ball itself is held in place by, and rotates 90 within, PTFE seats, Viton O-rings. Double O-ring seals on stem for an added protection. Full bore, sizes _" 2". Full vacuum rated, all sizes. Blocks in two directions, upstream and downstream, leaving full pressure on the opposite end of the valve. Integrally molded ISO mounting pad for both manual and actuated operations. Integrally molded base pad to mount valves Securely or panel mounting. True Union design for easier installation or repairs without expanding the pipe system. Built-in spanner wrench on the handle for valve disassembly and assembly. NSF-61 Certified. Pressure Rating: 230 PSI @ 70F, 150 PSI@ 120F. Not FDA compliant. Two sets of end connectors (socket and threaded) included with all PVC valves. Threaded only end connectors included with the PVDF valves.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 17268
Product Name Asahi Type 21 PVC and PVDF True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
15mm MICROSOL - 01-221P204-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Hydro Guard Gate Valves H-300-B -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
View Details