U.S. Plastic Corporation CPVC CTS Ball Valves 18333

Description
1" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.
Description
1" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

Suppliers

Company
Product
Description
Supplier Links
CPVC CTS Ball Valves - 18333 - U.S. Plastic Corporation
Lima, OH, USA
CPVC CTS Ball Valves
18333
CPVC CTS Ball Valves 18333
1" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

1" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18333
Product Name CPVC CTS Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
Rotary Control Valves (RCV) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve
View Details