U.S. Plastic Corporation Full Block True Block Union Ball Valves 18214

Description
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.
Description
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Suppliers

Company
Product
Description
Supplier Links
Full Block True Block Union Ball Valves - 18214 - U.S. Plastic Corporation
Lima, OH, USA
Full Block True Block Union Ball Valves
18214
Full Block True Block Union Ball Valves 18214
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18214
Product Name Full Block True Block Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
Rotary shear valve, 4 port, continuously rotating - VD04002PKNAUH0050 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 4
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
DeZURIK High Performance Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details