U.S. Plastic Corporation Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. | |
| An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full... | |
| Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with... | |
| Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use... | |
| Maximum operating pressure 125 psi. Maximum operating temperature 140F. NSF listed. Opening diameter is 5/16". | |
| Maximum PSI: 100 | |
| Maximum PSI: 150 | |
| Maximum PSI: 75 | |
| Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM... | |
| SMC 3/8" Brass Two-Way Ball Valve Series 038The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series... | |
| Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have... | |
| The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will... | |
| The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will... | |
| The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500... | |
| The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and... | |
| The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow... | |
| The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature... | |
| The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow... | |
| The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The... | |
| The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most... | |
| The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type)... | |
| This 1" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I. | |
| This 1/2" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I. | |
| This 1/4" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I. | |
| This 3/4" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I. | |
| This 3/8" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I. | |
| This Par-Barb Polypropylene Ball Valve - 1/2" Hose Barb x 1/2" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole size is .25". | |
| This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.76" in length, 1.41" in height and 1.00" in width overall. The thru hole size is... | |
| This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Hose Barb is 2.91" in length, 1.42" in height and 1.00" width overall. The thru hole size is .15". | |
| This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Male NPTF is 2.79" in length, 1.42" in height and 1.00" in width. Thru hole size is .15". | |
| This Par-Barb Polypropylene Ball Valve - 1/4" Liquifit OD Tube X 1/4" Hose Barb is 2.40" in length, 1.42" in height and 1" in width overall. The thru hole is... | |
| This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Female NPTF is 2.79" in length, 1.41" in height and 1.00 in width overall. The thru hole size is... | |
| This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole sizes is .19". | |
| This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Male NPTF is 2.79" in length, 1.42" in height and 1.00" in width. Thru hole size is .19". | |
| This Par-Barb Polypropylene Ball Valve - 3/8" Liquifit OD Tube X 3/8" Hose Barb is 2.63" in length, 1.42" in height and 1" in width overall. The thru hole is... | |
| This Par-Barb Polypropylene Elbow Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .15". | |
| This Par-Barb Polypropylene Elbow Ball Valve - 1/4" Hose Barb x 1/4" Male NPTF is 2.13" in length and 2.18" in height overall. Thru hole sizes is .15". | |
| This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 1/4" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .15". | |
| This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 3/8" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .19". | |
| This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 3/8" Male NPTF is 2.13" in length and 2.18" in height overall. Thru hole size is .19". | |
| Valve features an ultra-compact double block design, and full port bi-directional operation. The true union design allows the valve to be easily removed from the piping system and fully serviced. | |
| Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for... |
| << Prev |