U.S. Plastic Corporation 4" pvc economy tu ball vlv thd 18251

Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.
Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Suppliers

Company
Product
Description
Supplier Links
4
Lima, OH, USA
4" pvc economy tu ball vlv thd
18251
4" pvc economy tu ball vlv thd 18251
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18251
Product Name 4" pvc economy tu ball vlv thd
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
Double Block & Bleed Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Block Bleed; Gate
Primary Material Stainless Steel
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details