U.S. Plastic Corporation Full Block True Block Union Ball Valves 18211

Description
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.
Description
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Suppliers

Company
Product
Description
Supplier Links
Full Block True Block Union Ball Valves - 18211 - U.S. Plastic Corporation
Lima, OH, USA
Full Block True Block Union Ball Valves
18211
Full Block True Block Union Ball Valves 18211
Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in the reverse direction. It also allows for ease of disassembly, should the valve require service. Valves are ideally suited where full port, full flow and reparability are required. Thermoplastic design eliminates process and atmospheric corrosion. Double "D" stem design. Pressure rated up to 235 psi, non-shock water at 730 F. Rated for vacuum service to 26 in Hg with less than 1 in Hg loss. Two stem stops for positive shut off. Floating ball design for positive seal. Design permits easy removal of valve body for service. Bi-directional: can be installed in either direction. O-rings are FKM . Working Pressure at 73 F: 1/2" - 2" - 235 psi; 3" - 4" 150 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18211
Product Name Full Block True Block Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-100-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details