U.S. Plastic Corporation 2 1/2" pvc economy tu ball vlv thd/skt 18247

Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.
Description
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Suppliers

Company
Product
Description
Supplier Links
2 1/2
Lima, OH, USA
2 1/2" pvc economy tu ball vlv thd/skt
18247
2 1/2" pvc economy tu ball vlv thd/skt 18247
Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi for 1-1/2 - 3", 100 PSI for 4" (non-shock water at 73 F). Blue ABS impact resistant molded, replaceable handle PVC with EPDM o-rings and seats. Blocked seat carrier. 1-1/2" and 2" are MKIII Type.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18247
Product Name 2 1/2" pvc economy tu ball vlv thd/skt
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-Z 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303104 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details
5-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details