U.S. Plastic Corporation Hayward PVC Safe Block True Union Ball Valves 19117

Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.
Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Safe Block True Union Ball Valves - 19117 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Safe Block True Union Ball Valves
19117
Hayward PVC Safe Block True Union Ball Valves 19117
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19117
Product Name Hayward PVC Safe Block True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 250NLFSRL-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details