U.S. Plastic Corporation CPVC CTS Ball Valves 18339

Description
2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.
Description
2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

Suppliers

Company
Product
Description
Supplier Links
CPVC CTS Ball Valves - 18339 - U.S. Plastic Corporation
Lima, OH, USA
CPVC CTS Ball Valves
18339
CPVC CTS Ball Valves 18339
2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18339
Product Name CPVC CTS Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36782 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port 3 pc. Carbon Steel Ball Valve - 621LL-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details