Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating seat. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF Certified for potable water use. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 19456 |
| Product Name | Spears True Union 2000 Standard Ball Valves |
| Valve Type | Ball |