U.S. Plastic Corporation Spears True Union 2000 Industrial Ball Valves 19407

Description
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.
Description
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Industrial Ball Valves - 19407 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Industrial Ball Valves
19407
Spears True Union 2000 Industrial Ball Valves 19407
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19407
Product Name Spears True Union 2000 Industrial Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110003+AYJ - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
DeZURIK Mixing & Diverting Knife Gate Valves (KGY) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Mixing; Gate
View Details