U.S. Plastic Corporation Nibco Chemtrol Heavy Duty True Block Union Ball Valves 18236

Description
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.
Description
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

Suppliers

Company
Product
Description
Supplier Links
Nibco Chemtrol Heavy Duty True Block Union Ball Valves - 18236 - U.S. Plastic Corporation
Lima, OH, USA
Nibco Chemtrol Heavy Duty True Block Union Ball Valves
18236
Nibco Chemtrol Heavy Duty True Block Union Ball Valves 18236
NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting pipe. Full port design, Cv can be disregarded since pressure drop through valve is equivalent to same length of schedule 80 pipe. Interference fit handle, removable when necessary. Dual end connectors for threaded or socket. Applications: For chemical processing, plating, photo processing, laboratories, water conditioning, electric production, pharmaceutical, and more. Pressure rating at 73F: CPVC 250 psi & PVC 250 psi. Maximum Temperature: CPVC 210F & PVC 140F. Flanged applications derated to 150 psi.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18236
Product Name Nibco Chemtrol Heavy Duty True Block Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86901 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Full Port Brass Ball Valve - 161L-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details