U.S. Plastic Corporation Hayward PVC Safe Block True Union Ball Valves 19105

Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.
Description
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Safe Block True Union Ball Valves - 19105 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Safe Block True Union Ball Valves
19105
Hayward PVC Safe Block True Union Ball Valves 19105
Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a fine pitch thread for accurate seat adjustment. Reversible PTFE seats,should they become worn or scored, simply remove, turn over and reinstall. *1/2" thru 2" are supplied with both socket and threaded end connectors. Rated to 235 PSI at 70F. water. Double o-ring stem seal for twice the leakage protection. Full port design. Operating temps - PVC 140 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19105
Product Name Hayward PVC Safe Block True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details