U.S. Plastic Corporation Spears True Union 2000 Industrial Ball Valves 19260

Description
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.
Description
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Industrial Ball Valves - 19260 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Industrial Ball Valves
19260
Spears True Union 2000 Industrial Ball Valves 19260
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19260
Product Name Spears True Union 2000 Industrial Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-10-Z 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006842-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details