U.S. Plastic Corporation CPVC CTS Ball Valves 18337

Description
1-1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.
Description
1-1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

Suppliers

Company
Product
Description
Supplier Links
CPVC CTS Ball Valves - 18337 - U.S. Plastic Corporation
Lima, OH, USA
CPVC CTS Ball Valves
18337
CPVC CTS Ball Valves 18337
1-1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

1-1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable for hot and cold water systems. They conform to ASTM D2846 for dimensions of sockets and wall thickness. Pressure rated to 150 psi, non-shock water at 73F. 100% leak-tested. They are bi-directional so they can be installed in either direction. NSF-61 approved for potable water service. Products are certified to NSF/ANSI 61, Annex Grand is in compliance with Californias Health and Safety Code Section 116875 commonly known as AB1953) and Vermont Act 193. Use for fluid transfer only. Do not use with compressed air or gas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18337
Product Name CPVC CTS Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP90-050-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-18-GA LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details