U.S. Plastic Corporation Spears True Union 2000 Industrial Ball Valves 19401

Description
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.
Description
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Suppliers

Company
Product
Description
Supplier Links
Spears True Union 2000 Industrial Ball Valves - 19401 - U.S. Plastic Corporation
Lima, OH, USA
Spears True Union 2000 Industrial Ball Valves
19401
Spears True Union 2000 Industrial Ball Valves 19401
Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2" - 2" pressure rated to 235 psi @ 73F, sizes 3" - 4" to 150 psi @ 73F. NSF certified for potable water use. Not recommended to transport or store compressed air or gas. Maximum service temperature PVC = 140F (60C), CPVC = 200F (93C). Temperature/pressure de-ratings apply. Rated for vacuum service.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19401
Product Name Spears True Union 2000 Industrial Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 5200D -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details